Status: | Unknown |
---|---|
Series: | AM158 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 1.5A |
Bridge Rectifier Case Style | - |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 125°C |
Product Range | AM158 Series |
SVHC | No SVHC (07-Jul-2017) |
Body Height Max | 5.5mm |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Diameter | 9.1mm |
External Length / Height | 5.5mm |
Forward Surge Current Ifsm Max | 30A |
Input Voltage | 560V |
Junction Temperature Tj Max | 125°C |
Junction Temperature Tj Min | -55°C |
Lead Spacing | 5.6mm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 1.5A |
RMS Input Voltage | 560V |
BRIDGE RECTIFIER, 1.5A, 800V | element14 |
Bridge Rectifier, 1Ph 1.5A 800V Though Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a AM158?
Additional datasheets, footprints and schematics for AM158 are listed on our Part Details page. You can also find images and similar parts to AM158 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM158 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM158 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM158 fall under?
The AM158 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to AM158 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM158 you can contact the distributor directly for product support, shipping queries etc.
Is the AM158 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM158 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AM158.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM158 often in real-time on the comparison pages.
What if I can't find stock of AM158?
You can fill out our help required form which you can use to request a quote for AM158 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.