Status: | Unknown |
---|---|
Series: | AM152 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 1.5A |
Bridge Rectifier Case Style | - |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 125°C |
Product Range | AM152 Series |
SVHC | No SVHC (07-Jul-2017) |
Body Height Max | 5.5mm |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Diameter | 9.1mm |
External Length / Height | 5.5mm |
Forward Surge Current Ifsm Max | 30A |
Input Voltage | 140V |
Junction Temperature Tj Max | 125°C |
Junction Temperature Tj Min | -55°C |
Lead Spacing | 5.6mm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 1.5A |
RMS Input Voltage | 140V |
BRIDGE RECTIFIER, 1.5A, 200V | Farnell |
Where can I find additional details, specifications and documents for a AM152?
Additional datasheets, footprints and schematics for AM152 are listed on our Part Details page. You can also find images and similar parts to AM152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM152 fall under?
The AM152 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to AM152 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM152 you can contact the distributor directly for product support, shipping queries etc.
Is the AM152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM152 have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for AM152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM152 often in real-time on the comparison pages.
What if I can't find stock of AM152?
You can fill out our help required form which you can use to request a quote for AM152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.