Status: | Unknown |
---|---|
Series: | AM150 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 1.5A |
Bridge Rectifier Case Style | Through Hole |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 125°C |
Product Range | AM150 Series |
SVHC | No SVHC (07-Jul-2017) |
Body Height Max | 5.5mm |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Diameter | 9.1mm |
External Length / Height | 5.5mm |
Forward Surge Current Ifsm Max | 30A |
Input Voltage | 35V |
Junction Temperature Tj Max | 125°C |
Junction Temperature Tj Min | -55°C |
Lead Spacing | 5.6mm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 1.5A |
RMS Input Voltage | 35V |
BRIDGE RECTIFIER, 1.5A, 50V | element14 |
Bridge Rectifier, 1.5A, 50V | Newark Electronics |
Where can I find additional details, specifications and documents for a AM150?
Additional datasheets, footprints and schematics for AM150 are listed on our Part Details page. You can also find images and similar parts to AM150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM150 fall under?
The AM150 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to AM150 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM150 you can contact the distributor directly for product support, shipping queries etc.
Is the AM150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM150 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AM150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM150 often in real-time on the comparison pages.
What if I can't find stock of AM150?
You can fill out our help required form which you can use to request a quote for AM150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.