Status: | Unknown |
---|---|
Series: | ALS61 Series |
RoHS: | Unknown |
Capacitance | 820µF |
---|---|
Voltage Rating | 550V |
Product Range | ALS61 Series |
Lifetime @ Temperature | 18000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 51mm |
Lead Spacing | 22.2mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 105mm |
ESR | 0.367ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
820uF 550V dc ALUM Electrolytic Cap Can - Screw Terminals, Radial, ALS60 Series | KEMET ALS61A821KF550 | RS Americas |
KEMET Electrolytic Capacitor 820uF, 550V, ± | Distrelec |
Where can I find additional details, specifications and documents for a ALS61A821KF550?
Additional datasheets, footprints and schematics for ALS61A821KF550 are listed on our Part Details page. You can also find images and similar parts to ALS61A821KF550 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS61A821KF550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS61A821KF550 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS61A821KF550 fall under?
The ALS61A821KF550 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALS61A821KF550 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS61A821KF550 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS61A821KF550 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS61A821KF550 have stock available?
Authorised distributors including RS Americas, Distrelec and Farnell have stock available or on a lead time for ALS61A821KF550.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS61A821KF550 often in real-time on the comparison pages.
What if I can't find stock of ALS61A821KF550?
You can fill out our help required form which you can use to request a quote for ALS61A821KF550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.