Status: | Unknown |
---|---|
Series: | ALS36 Series |
RoHS: | Unknown |
Capacitance | 10000µF |
---|---|
Voltage Rating | 50V |
Product Range | ALS36 Series |
Lifetime @ Temperature | 11000 hours @ 85°C |
Capacitance Tolerance | +30% -10% |
Capacitor Terminals | Screw |
Diameter | 34.93mm |
Lead Spacing | 12.7mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 79.38mm |
ESR | 0.024ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
CAP, 10000µF, 50V, ALU ELEC, SCREW | element14 |
Cap, 10000Μf, 50V, Alu Elec, Screw | Newark Electronics |
Capacitor, Aluminum Electrolytic, 10000uf, 50V, Screw Terminal | KEMET ALS36H103D3C050 | RS Americas |
Capacitor Electrolyti 10000uF 50V Screw | RS |
Where can I find additional details, specifications and documents for a ALS36H103D3C050?
Additional datasheets, footprints and schematics for ALS36H103D3C050 are listed on our Part Details page. You can also find images and similar parts to ALS36H103D3C050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS36H103D3C050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS36H103D3C050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS36H103D3C050 fall under?
The ALS36H103D3C050 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALS36H103D3C050 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS36H103D3C050 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS36H103D3C050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS36H103D3C050 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and RS have stock available or on a lead time for ALS36H103D3C050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS36H103D3C050 often in real-time on the comparison pages.
What if I can't find stock of ALS36H103D3C050?
You can fill out our help required form which you can use to request a quote for ALS36H103D3C050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.