Status: | Unknown |
---|---|
Series: | ALS31 Series |
RoHS: | Unknown |
Prices starting from US$23.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.55
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$23.57
|
184
in stock
|
Buy Now | |
element14
from US$23.92
|
184
in stock
|
Buy Now | |
Farnell
from US$23.88
|
184
in stock
|
Buy Now | |
Rapid Electronics
from US$32.96
|
13
in stock
|
Buy Now | |
Avnet America
from US$29.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000µF |
---|---|
Voltage Rating | 450V |
Product Range | ALS31 Series |
Lifetime @ Temperature | 18000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 51mm |
Lead Spacing | 22.2mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 105mm |
ESR | 0.118ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
AC Ripple Current @ 100Hz | 6.5A |
AC Ripple Current @ 10kHz | 12A |
Capacitance Tolerance ± | ± 20% |
Climatic Category | 40/085/56 |
ESR Frequency | 100Hz |
ESR Temperature | 20°C |
External Length / Height | 105mm |
Leakage Current | 2700µA |
No. of Pins | 3Pins |
Operating Life Temperature | 85°C |
Operating Temperature Range | -40°C to +80°C |
Operating life Time | 18000h |
Ripple Current AC | 6.5A |
Ripple Current Frequency | 100Hz |
Ripple Current Temperature | 85°C |
Thread Size | M12 |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 450V |
Electrolytic Capacitor, Long Life, Als31 Series, 1000 F, 20%, 450 V, 51 Mm, 0.118 Ohm Rohs Compliant: Yes |Kemet ALS31A102KF450 | Newark Electronics |
CAP, 1000µF, 450V, ALU ELEC, SCREW | element14 |
AL Electrolytic Capacitor, 1000uF, 450V | RS |
Aluminum Electrolytic Capacitor, 1000 uF, 450 V, ± 20%, Screw | Avnet America |
Aluminum Electrolytic Capacitor, 1000 uF, 450 V, � 20%, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a ALS31A102KF450?
Additional datasheets, footprints and schematics for ALS31A102KF450 are listed on our Part Details page. You can also find images and similar parts to ALS31A102KF450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS31A102KF450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS31A102KF450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS31A102KF450 fall under?
The ALS31A102KF450 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALS31A102KF450 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS31A102KF450 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS31A102KF450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS31A102KF450 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for ALS31A102KF450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS31A102KF450 often in real-time on the comparison pages.
What if I can't find stock of ALS31A102KF450?
You can fill out our help required form which you can use to request a quote for ALS31A102KF450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.