Status: | Unknown |
---|---|
Series: | ALS30 Series |
RoHS: | Unknown |
Prices starting from US$38.18
Capacitance | 0.1F |
---|---|
Voltage Rating | 40V |
Product Range | ALS30 Series |
Lifetime @ Temperature | 19000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 66mm |
Lead Spacing | 28.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 105mm |
ESR | 0.007ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitors-Screw Terminal 40volts 100000uF 20% | Rapid Electronics |
Al electrolytic screw cap,100000uF 40V | RS |
Cap, 0.1F, 40V, Alu Elec, Screw | Newark Electronics |
Capacitor, Aluminum Electrolytic,0.1 F,20%,40 VDC, Screw Terminal,66x105mm | KEMET ALS30A104MF040 | RS Americas |
CAP, 0.1F, 40V, ALU ELEC, SCREW | element14 |
Aluminum Electrolytic Capacitor, 0.1 F, 40 V, ± 20%, Screw | Avnet Asia |
Where can I find additional details, specifications and documents for a ALS30A104MF040?
Additional datasheets, footprints and schematics for ALS30A104MF040 are listed on our Part Details page. You can also find images and similar parts to ALS30A104MF040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS30A104MF040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS30A104MF040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS30A104MF040 fall under?
The ALS30A104MF040 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALS30A104MF040 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS30A104MF040 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS30A104MF040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS30A104MF040 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for ALS30A104MF040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS30A104MF040 often in real-time on the comparison pages.
What if I can't find stock of ALS30A104MF040?
You can fill out our help required form which you can use to request a quote for ALS30A104MF040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.