Status: | Unknown |
---|---|
Series: | ALP22 Series |
RoHS: | Unknown |
Capacitance | 4700µF |
---|---|
Voltage Rating | 63V |
Product Range | ALP22 Series |
Lifetime @ Temperature | 15000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Solder Lug |
Diameter | 30mm |
Lead Spacing | 17.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 45mm |
ESR | 0.055ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
ESR Frequency | 100Hz |
ESR Temperature | 20°C |
External Length / Height | 45mm |
Leakage Current | 1750µA |
No. of Pins | 4Pins |
Operating Life Temperature | 85°C |
Operating Temperature Range | -40°C to +85°C |
Operating life Time | 15000h |
Ripple Current AC | 3.65A |
Ripple Current Frequency | 100Hz |
Ripple Current Temperature | 85°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 63V |
ALP22 multipin Al elec cap,4700uF 63V | RS |
Electrolytic Capacitor, Long Life, Alp22 Series, 4700 F, 20%, 63 V, 30 Mm, 0.055 Ohm Rohs Compliant: Yes |Kemet ALP22A472BB063 | Newark Electronics |
CAP, 4700µF, 63V, ALU ELEC, PCB | element14 |
Capacitors, Aluminum Electrolytic, Leaded 4700uF 63VDC 20% 30 X 45mm | KEMET ALP22A472BB063 | RS Americas |
Where can I find additional details, specifications and documents for a ALP22A472BB063?
Additional datasheets, footprints and schematics for ALP22A472BB063 are listed on our Part Details page. You can also find images and similar parts to ALP22A472BB063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALP22A472BB063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALP22A472BB063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALP22A472BB063 fall under?
The ALP22A472BB063 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALP22A472BB063 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALP22A472BB063 you can contact the distributor directly for product support, shipping queries etc.
Is the ALP22A472BB063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALP22A472BB063 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for ALP22A472BB063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALP22A472BB063 often in real-time on the comparison pages.
What if I can't find stock of ALP22A472BB063?
You can fill out our help required form which you can use to request a quote for ALP22A472BB063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.