Status: | Unknown |
---|---|
Series: | ALF20 Series |
RoHS: | Unknown |
Prices starting from US$11.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$15.25
|
875
in stock
|
Buy Now | |
element14
from US$15.00
|
875
in stock
|
Buy Now | |
Farnell
from US$11.29
|
875
in stock
|
Buy Now | |
Rapid Electronics
from US$17.26
|
180
in stock
|
Buy Now | |
Avnet America
from US$17.20
|
-
|
Buy Now | |
RS Americas
from US$17.15
|
-
|
Buy Now |
Capacitance | 1000µF |
---|---|
Voltage Rating | 400V |
Product Range | ALF20 Series |
Lifetime @ Temperature | 18000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Press Fit |
Diameter | 40mm |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 80mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 1000Uf, 400V, Alu Elec, Press Fit | Newark Electronics |
CAP, 1000UF, 400V, ALU ELEC, PRESS FIT | element14 |
Pressfit, 400V, 1000uF, -40/+85C, 18K hr | RS |
Aluminum Electrolytic Capacitor, 1000 uF, 400 V, ± 20%, Press-Fit | Avnet America |
Press-Fit, 400V, 1000uF, -40/+85C, 18K hrs life, 4 pin, 40x80mm | KEMET ALF20C102EL400 | RS Americas |
Where can I find additional details, specifications and documents for a ALF20C102EL400?
Additional datasheets, footprints and schematics for ALF20C102EL400 are listed on our Part Details page. You can also find images and similar parts to ALF20C102EL400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALF20C102EL400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALF20C102EL400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALF20C102EL400 fall under?
The ALF20C102EL400 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALF20C102EL400 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALF20C102EL400 you can contact the distributor directly for product support, shipping queries etc.
Is the ALF20C102EL400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALF20C102EL400 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS have stock available or on a lead time for ALF20C102EL400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALF20C102EL400 often in real-time on the comparison pages.
What if I can't find stock of ALF20C102EL400?
You can fill out our help required form which you can use to request a quote for ALF20C102EL400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.