Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.38
|
9,814
in stock
|
Buy Now | |
element14
from US$1.41
|
6,668
in stock
|
Buy Now | |
Farnell
from US$1.34
|
6,668
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
3,027
in stock
|
Buy Now | |
Avnet Silica
-
|
22,500
in stock
|
Buy Now | |
Future Electronics
from US$1.17
|
-
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Device Topology | Constant Current |
---|---|
No. of Outputs | 16Outputs |
Output Current | 40mA |
Output Voltage | 19V |
Driver Case Style | HTSSOP |
No. of Pins | 24Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Switching Frequency | 30MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
STMicroelectronics, ALED1642GWXTTR | RS |
LED DRIVER, AEC-Q100, 30MHZ, HTSSOP-24 | element14 |
Led Driver, Aec-Q100, 30Mhz, Htssop-24 | Newark Electronics |
LED DRVR 16-CH PWM/4-Wire 19V 0.04A 24-Pin HTSSOP EP T/R | Avnet Silica |
16 channel LED driver with error detection, current gain control &12/16-bit PWM | Future Electronics |
Where can I find additional details, specifications and documents for a ALED1642GWXTTR?
Additional datasheets, footprints and schematics for ALED1642GWXTTR are listed on our Part Details page. You can also find images and similar parts to ALED1642GWXTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALED1642GWXTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALED1642GWXTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALED1642GWXTTR fall under?
The ALED1642GWXTTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ALED1642GWXTTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALED1642GWXTTR you can contact the distributor directly for product support, shipping queries etc.
Is the ALED1642GWXTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALED1642GWXTTR have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for ALED1642GWXTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALED1642GWXTTR often in real-time on the comparison pages.
What if I can't find stock of ALED1642GWXTTR?
You can fill out our help required form which you can use to request a quote for ALED1642GWXTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.