Status: | Unknown |
---|---|
Series: | ALC10 Series |
RoHS: | Unknown |
Capacitance | 3300µF |
---|---|
Voltage Rating | 63V |
Product Range | ALC10 Series |
Lifetime @ Temperature | 13000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 30mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 30mm |
ESR | 0.112ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Electrolytic Capacitor, Long Life, Alc10 Series, 3300 F, 20%, 63 V, 30 Mm, 0.112 Ohm Rohs Compliant: Yes |Kemet ALC10D332CB063 | Newark Electronics |
CAP, 3300µF, 63V, ALU ELEC, SNAP-IN | element14 |
Aluminum Electrolytic Capacitor, 3300 uF, 63 V, ± 20%, Snap-In | Avnet America |
Where can I find additional details, specifications and documents for a ALC10D332CB063?
Additional datasheets, footprints and schematics for ALC10D332CB063 are listed on our Part Details page. You can also find images and similar parts to ALC10D332CB063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALC10D332CB063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALC10D332CB063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALC10D332CB063 fall under?
The ALC10D332CB063 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALC10D332CB063 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALC10D332CB063 you can contact the distributor directly for product support, shipping queries etc.
Is the ALC10D332CB063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALC10D332CB063 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ALC10D332CB063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALC10D332CB063 often in real-time on the comparison pages.
What if I can't find stock of ALC10D332CB063?
You can fill out our help required form which you can use to request a quote for ALC10D332CB063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.