Status: | Unknown |
---|---|
Series: | ALC10 Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 450V |
Product Range | ALC10 Series |
Lifetime @ Temperature | 18000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 40mm |
Lead Spacing | 22.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 50mm |
ESR | 0.243ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
470uF 450V dc Aluminum Electrolytic Capacitor Can - Snap-In, Radial, ALC10 Series | KEMET ALC10C471EF450 | RS Americas |
470Uf V 2V |Kemet ALC10C471EF450 | Newark Electronics |
Aluminum Electrolytic Capacitor, 470 uF, 450 V, ± 20%, Snap-In | Avnet America |
CAP, 470µF, 450V, ALU ELEC, SNAP-IN | Farnell |
Where can I find additional details, specifications and documents for a ALC10C471EF450?
Additional datasheets, footprints and schematics for ALC10C471EF450 are listed on our Part Details page. You can also find images and similar parts to ALC10C471EF450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALC10C471EF450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALC10C471EF450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALC10C471EF450 fall under?
The ALC10C471EF450 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALC10C471EF450 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALC10C471EF450 you can contact the distributor directly for product support, shipping queries etc.
Is the ALC10C471EF450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALC10C471EF450 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for ALC10C471EF450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALC10C471EF450 often in real-time on the comparison pages.
What if I can't find stock of ALC10C471EF450?
You can fill out our help required form which you can use to request a quote for ALC10C471EF450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.