Status: | Unknown |
---|---|
Series: | ALC10 Series |
RoHS: | Unknown |
Prices starting from US$10.47
Capacitance | 1500µF |
---|---|
Voltage Rating | 250V |
Product Range | ALC10 Series |
Lifetime @ Temperature | 18000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 40mm |
Lead Spacing | 22.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 55mm |
ESR | 0.089ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
AC Ripple Current @ 10kHz | 6.58A |
Capacitance Tolerance ± | ± 20% |
ESR Frequency | 100Hz |
ESR Temperature | 20°C |
External Length / Height | 55mm |
Leakage Current | 2254µA |
No. of Pins | 4Pins |
Operating Life Temperature | 85°C |
Operating Temperature Range | -40°C to +85°C |
Operating life Time | 18000h |
Ripple Current AC | 5.29A |
Ripple Current Frequency | 85Hz |
Ripple Current Temperature | 85°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 250V |
ALC10C Al electrolytic cap,1500uF 250V | RS |
1500Ufvv |Kemet ALC10C152EG250 | Newark Electronics |
Aluminum Electrolytic Capacitor, 1500 uF, 250 V, ± 20%, Snap-In | Avnet America |
1500uF 250V dc ALUM Electrolytic Capacitor Can - Snap-In, Radial, ALC10 Series | KEMET ALC10C152EG250 | RS Americas |
CAP, 1500µF, 250V, ALU ELEC, SNAP IN | element14 |
Where can I find additional details, specifications and documents for a ALC10C152EG250?
Additional datasheets, footprints and schematics for ALC10C152EG250 are listed on our Part Details page. You can also find images and similar parts to ALC10C152EG250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALC10C152EG250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALC10C152EG250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALC10C152EG250 fall under?
The ALC10C152EG250 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALC10C152EG250 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALC10C152EG250 you can contact the distributor directly for product support, shipping queries etc.
Is the ALC10C152EG250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALC10C152EG250 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ALC10C152EG250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALC10C152EG250 often in real-time on the comparison pages.
What if I can't find stock of ALC10C152EG250?
You can fill out our help required form which you can use to request a quote for ALC10C152EG250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.