Status: | Unknown |
---|---|
Series: | ALC10 Series |
RoHS: | Unknown |
Prices starting from US$13.89
Capacitance | 470µF |
---|---|
Voltage Rating | 550V |
Product Range | ALC10 Series |
Lifetime @ Temperature | 15000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 35mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 80mm |
ESR | 0.746ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Al Snap-in ALC10 550VDC 470uF | RS |
Electrolytic Capacitor, Long Life, Alc10 Series, 470 F, 20%, 550 V, 35 Mm, 0.746 Ohm Rohs Compliant: Yes |Kemet ALC10A471DL550 | Newark Electronics |
CAP, 470UF, 550V, ALU ELEC, SNAP-IN | element14 |
Capacitor, Alum Electrolytic,470 uF,20%,550 VDC, Snap-In,35x80 mm, ESR 0.746 Ohms | KEMET ALC10A471DL550 | RS Americas |
Aluminum Electrolytic Capacitor, 470 uF, 550 V, � 20%, Snap-In | Avnet Abacus |
Where can I find additional details, specifications and documents for a ALC10A471DL550?
Additional datasheets, footprints and schematics for ALC10A471DL550 are listed on our Part Details page. You can also find images and similar parts to ALC10A471DL550 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALC10A471DL550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALC10A471DL550 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALC10A471DL550 fall under?
The ALC10A471DL550 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALC10A471DL550 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALC10A471DL550 you can contact the distributor directly for product support, shipping queries etc.
Is the ALC10A471DL550 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALC10A471DL550 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for ALC10A471DL550.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALC10A471DL550 often in real-time on the comparison pages.
What if I can't find stock of ALC10A471DL550?
You can fill out our help required form which you can use to request a quote for ALC10A471DL550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.