Status: | Active |
---|---|
Series: | AIS3624DQ |
RoHS: | Compliant |
Prices starting from US$6.74
Wide supply voltage range: 2.4 V to 3.6 V |
1.8 V low voltage compatible IOs |
Ultra-low-power mode consumption down to 10 μA |
±6g/±12g/±24g dynamically selectable full scale |
SPI/I2C digital output interface |
16-bit data output, 12-bit resolution |
2 independent programmable interrupt generators |
System sleep-to-wake function |
Embedded self-test |
Extended temperature range -40°C to 105°C |
10000 g high shock survivability |
ECOPACK®, RoHS and “Green” compliant |
AEC-Q100 qualification |
Product Specifications |
---|
DS10698 High-performance motion sensor for automotive applications: ultra-low-power digital output 3-axis accelerometer |
Application Notes |
---|
AN5229 AIS3624DQ: high-performance, ultra-low-power, 3-axis digital output accelerometer for automotive non-safety applications |
Technical Notes & Articles |
---|
TN0019 Surface mounting guidelines for MEMS sensors in a QFPN package |
Mems Accelerometers, 6G/12G/24G | Newark Electronics |
Accelerometer Triple �6/�12/�24g 2.4V to 3.6V 10.29mg/digit to 13.11mg/digit 24-Pin QFN T/R | Avnet Silica |
AIS3624DQ Series 3 Axis ▒6/▒12/▒24 g 3.6 V Digital Output Accelerometer - QFN-24 | Future Electronics |
Accelerometer Triple ±6/±12/±24g 2.4V to 3.6V 10.29mg/digit to 13.11mg/digit 24-Pin QFN T/R | Avnet America |
ACCELEROMETER, 3-AXIS, DIGITAL O/P, QFN | element14 |
Where can I find additional details, specifications and documents for a AIS3624DQTR?
Additional datasheets, footprints and schematics for AIS3624DQTR are listed on our Part Details page. You can also find images and similar parts to AIS3624DQTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AIS3624DQTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIS3624DQTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AIS3624DQTR fall under?
The AIS3624DQTR is listed under MEMS and Sensors > Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to AIS3624DQTR when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AIS3624DQTR you can contact the distributor directly for product support, shipping queries etc.
Is the AIS3624DQTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for AIS3624DQTR have stock available?
Authorised distributors including Newark Electronics, Avnet Silica, Future Electronics, Avnet America and element14 have stock available or on a lead time for AIS3624DQTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AIS3624DQTR often in real-time on the comparison pages.
What if I can't find stock of AIS3624DQTR?
You can fill out our help required form which you can use to request a quote for AIS3624DQTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.