Status: | Active |
---|---|
Series: | AIS328DQ |
RoHS: | Compliant |
Prices starting from US$5.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.11
|
1,276
in stock
|
Buy Now | |
Future Electronics
from US$5.54
|
15,000
in stock
|
Buy Now | |
element14
from US$6.79
|
4,633
in stock
|
Buy Now | |
Farnell
from US$5.29
|
4,633
in stock
|
Buy Now | |
Newark Electronics
from US$6.03
|
206
in stock
|
Buy Now | |
Avnet America
from US$5.51
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC-Q100 qualification |
Wide supply voltage range: 2.4 V to 3.6 V |
Low voltage compatible IOs: 1.8 V |
Ultra-low-power mode consumption: down to 10 µA |
±2g/±4g/±8g dynamically selectable full scale |
SPI / I²C digital output interface |
16-bit data output |
2 independent programmable interrupt generators |
System sleep/wakeup function |
Extended temperature range: -40 °C to 105 °C |
Embedded self-test |
High shock survivability: up to 10000 g |
ECOPACK, RoHS and “Green” compliant |
Product Specifications |
---|
DS7013 High-performance ultra-low-power 3-axis accelerometer with digital output for automotive applications |
Application Notes |
---|
AN5092 AIS328DQ: high-performance, ultra-low-power, 3-axis digital output accelerometer for automotive non-safety applications |
Technical Notes & Articles |
---|
TN0019 Surface mounting guidelines for MEMS sensors in a QFPN package |
AIS328DQ Series 3 Axis ▒2/▒4/▒8 g 3.6 V Digital Output Accelerometer - QFN-24 | Future Electronics |
QFN 24/A°/ LOW-POWE 3-AXIS ACCELEROMETER | element14 |
3-Axis Accelerometer 2g-8g SPI/I2C QFN24 | RS |
Qfn 24/Low-Power 3-Axis Accelerometer | Newark Electronics |
Accelerometer Triple ±2g, ±4g, ±8g 2.4V to 3.6V 0.9mg/digit to 4.25mg/digit 24-Pin QFPN EP T/R | Avnet America |
Accelerometer Triple ?2/?4/?8g 2.4V to 3.6V 24-Pin QFPN T/R | Avnet Asia |
Accelerometer Triple �2g, �4g, �8g 2.4V to 3.6V 0.9mg/digit to 4.25mg/digit 24-Pin QFPN EP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a AIS328DQTR?
Additional datasheets, footprints and schematics for AIS328DQTR are listed on our Part Details page. You can also find images and similar parts to AIS328DQTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AIS328DQTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIS328DQTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AIS328DQTR fall under?
The AIS328DQTR is listed under MEMS and Sensors > Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to AIS328DQTR when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AIS328DQTR you can contact the distributor directly for product support, shipping queries etc.
Is the AIS328DQTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for AIS328DQTR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for AIS328DQTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AIS328DQTR often in real-time on the comparison pages.
What if I can't find stock of AIS328DQTR?
You can fill out our help required form which you can use to request a quote for AIS328DQTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.