Status: | Unknown |
---|---|
Series: | A106X Series |
RoHS: | Unknown |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
element14
from US$1.67
|
-
|
Buy Now |
Product Range | A106X Series |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 11Contacts |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Resistance | 100mohm |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Current Rating | 0.5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.5mm |
Material | Thermoplastic |
Operating Temperature Max | 90°C |
Operating Temperature Min | -25°C |
Pitch Spacing | 2.5mm |
Voltage Rating VAC | 100V |
Withstand Voltage | 500V |
CONNECTOR, 6IN1 MEMORY, COMBO CARD | element14 |
Where can I find additional details, specifications and documents for a AIO6X-12401BT00?
Additional datasheets, footprints and schematics for AIO6X-12401BT00 are listed on our Part Details page. You can also find images and similar parts to AIO6X-12401BT00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AIO6X-12401BT00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIO6X-12401BT00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AIO6X-12401BT00 fall under?
The AIO6X-12401BT00 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to AIO6X-12401BT00 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AIO6X-12401BT00 you can contact the distributor directly for product support, shipping queries etc.
Is the AIO6X-12401BT00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AIO6X-12401BT00 have stock available?
Authorised distributors including element14 have stock available or on a lead time for AIO6X-12401BT00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AIO6X-12401BT00 often in real-time on the comparison pages.
What if I can't find stock of AIO6X-12401BT00?
You can fill out our help required form which you can use to request a quote for AIO6X-12401BT00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.