Status: | Unknown |
---|---|
Series: | PolySwitch AGRF Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
349
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
10,947
in stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
10,947
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
10,947
in stock
|
Buy Now | |
element14
from US$0.59
|
349
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch AGRF Series |
Holding Current | 14A |
Tripping Current | 27.3A |
Voltage Rating | 16VDC |
Operating Temperature Min | -40 C |
Packaging | Cut Tape |
Agrf1400-2 |Raychem Te Connectivity AGRF1400-2 | Newark Electronics |
PTC Resettable Fuse 100A 16V T/R | Avnet America |
RAYCHEM E93692-000 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PolySwitch AGRF Series |
RoHS: | Compliant |
Product Range | PolySwitch AGRF Series |
---|---|
Voltage Rating | 16VDC |
Holding Current | 14A |
Tripping Current | 27.3A |
Time to Trip | 9s |
Fuse Shape | Rectangular |
Current Rating Max | 100A |
Lead Spacing | 10.9mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a AGRF1400-2?
Additional datasheets, footprints and schematics for AGRF1400-2 are listed on our Part Details page. You can also find images and similar parts to AGRF1400-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGRF1400-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGRF1400-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGRF1400-2 fall under?
The AGRF1400-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to AGRF1400-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGRF1400-2 you can contact the distributor directly for product support, shipping queries etc.
Is the AGRF1400-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGRF1400-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for AGRF1400-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGRF1400-2 often in real-time on the comparison pages.
What if I can't find stock of AGRF1400-2?
You can fill out our help required form which you can use to request a quote for AGRF1400-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.