Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Analogue Front End Device |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5.25V |
IC Package Type | VQFN |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Integrated Analog Front End (AFE) for Pulse Oximeters | Texas Instruments |
Afe, 1 Ch, 22Bit, Spi, 3.6V | Newark Electronics |
AFE, 1 CH, 22BIT, SPI, 3.6V | element14 |
AFE, 1 CH, 22 BITS, SPI, 3.6V | Farnell |
Where can I find additional details, specifications and documents for a AFE4490RHAT?
Additional datasheets, footprints and schematics for AFE4490RHAT are listed on our Part Details page. You can also find images and similar parts to AFE4490RHAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFE4490RHAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFE4490RHAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFE4490RHAT fall under?
The AFE4490RHAT is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to AFE4490RHAT when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFE4490RHAT you can contact the distributor directly for product support, shipping queries etc.
Is the AFE4490RHAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFE4490RHAT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AFE4490RHAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFE4490RHAT often in real-time on the comparison pages.
What if I can't find stock of AFE4490RHAT?
You can fill out our help required form which you can use to request a quote for AFE4490RHAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.