Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Analogue Front End Device |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5.25V |
IC Package Type | DSBGA |
No. of Pins | 15Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Ultra-Small Integrated AFE for Wearable, Optical Heart-Rate Monitoring and Biosensing | Texas Instruments |
Afe, 1 Ch, 24Bit, I2C, 3.6V | Newark Electronics |
AFE, 1 CH, 24BIT, I2C, 3.6V | element14 |
AFE, 1 CH, 24 BITS, I2C, 3.6V | Farnell |
Where can I find additional details, specifications and documents for a AFE4404YZPT?
Additional datasheets, footprints and schematics for AFE4404YZPT are listed on our Part Details page. You can also find images and similar parts to AFE4404YZPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFE4404YZPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFE4404YZPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFE4404YZPT fall under?
The AFE4404YZPT is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to AFE4404YZPT when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFE4404YZPT you can contact the distributor directly for product support, shipping queries etc.
Is the AFE4404YZPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFE4404YZPT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for AFE4404YZPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFE4404YZPT often in real-time on the comparison pages.
What if I can't find stock of AFE4404YZPT?
You can fill out our help required form which you can use to request a quote for AFE4404YZPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.