Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | AFE4404 |
Kit Application Type | Data Converter |
Application Sub Type | Pulse Oximeter & Heart Rate Monitor |
Kit Contents | Eval Board AFE4404 Sensor Board AFE4404 USB-to-micro USB Cable 10 to 10pin Sensor Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Pulse Oximeter & Heart Rate Monitor Acquire Data at upto 1kHz I2C USB Power/Firmware Upgrade |
AFE4404 Ultra-Small Integrated AFE for Wearable Optical Heart-Rate Monitoring Evaluation Module | Texas Instruments |
Evaluation Board, Heart Rate Monitor | Newark Electronics |
EVALUATION BOARD, HEART RATE MONITOR | element14 |
Where can I find additional details, specifications and documents for a AFE4404EVM?
Additional datasheets, footprints and schematics for AFE4404EVM are listed on our Part Details page. You can also find images and similar parts to AFE4404EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFE4404EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFE4404EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFE4404EVM fall under?
The AFE4404EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AFE4404EVM when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFE4404EVM you can contact the distributor directly for product support, shipping queries etc.
Is the AFE4404EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFE4404EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for AFE4404EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFE4404EVM often in real-time on the comparison pages.
What if I can't find stock of AFE4404EVM?
You can fill out our help required form which you can use to request a quote for AFE4404EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.