Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | AFE4403 |
No. of Bits | 22bit |
Sample Rate | 2kSPS |
Kit Application Type | Data Converter |
Application Sub Type | Analogue Front End |
Kit Contents | Demo Board AFE4403 NJRC NJL5310R and OSRAM SFH7050 Sensor Boards Sensor Cable USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 3000Hz Data rate in Evaluation Mode USB Based Firmware Upgrade Option |
AFE4403 Integrated AFE for Heart-Rate Monitors and Pulse Oximeters Evaluation Module | Texas Instruments |
AFE Front End, AFE4403EVM | RS |
Demo Board, Heart Rate Monitor | Newark Electronics |
Where can I find additional details, specifications and documents for a AFE4403EVM?
Additional datasheets, footprints and schematics for AFE4403EVM are listed on our Part Details page. You can also find images and similar parts to AFE4403EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFE4403EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFE4403EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFE4403EVM fall under?
The AFE4403EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AFE4403EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFE4403EVM you can contact the distributor directly for product support, shipping queries etc.
Is the AFE4403EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFE4403EVM have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for AFE4403EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFE4403EVM often in real-time on the comparison pages.
What if I can't find stock of AFE4403EVM?
You can fill out our help required form which you can use to request a quote for AFE4403EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.