IC Function | Analogue Front End Device |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
IC Package Type | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40 C |
Operating Temperature Max | 150 C |
1500mA, integrated, powerline communications (PLC) analog front-end for driving low-impedance lin | Texas Instruments |
Afe, 1 Ch, 10Bit, 4 Wire/Spi, 3.6V | Newark Electronics |
Where can I find additional details, specifications and documents for a AFE031AIRGZT?
Additional datasheets, footprints and schematics for AFE031AIRGZT are listed on our Part Details page. You can also find images and similar parts to AFE031AIRGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFE031AIRGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFE031AIRGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFE031AIRGZT fall under?
The AFE031AIRGZT is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to AFE031AIRGZT when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFE031AIRGZT you can contact the distributor directly for product support, shipping queries etc.
Is the AFE031AIRGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFE031AIRGZT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for AFE031AIRGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFE031AIRGZT often in real-time on the comparison pages.
What if I can't find stock of AFE031AIRGZT?
You can fill out our help required form which you can use to request a quote for AFE031AIRGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.