Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Cadmium O.D. |
---|---|
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum |
Number of Positions | 3 |
Number of Power Positions | 3 |
Preloaded | No |
Number of Signal Positions | 3 |
Contact Layout Arrangement | 18 – 14 |
Reverse Gender | No |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Wire Size | .52 – 1.31mm², 12 – 14AWG |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Polarization Code | N |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Bayonet |
Circuit Application | Power & Signal |
Shielded | Yes |
Connector System | Wire-to-Wire |
Shell Type | Plug with RFI Fingers |
Shell Size | 12 |
Connector Style | Plug |
Sealable | Yes |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 200°C, -67 – 392°F |
Circular Connector, Plug, 3 Position, 12-3, In Line | Newark Electronics |
Where can I find additional details, specifications and documents for a AFD57-12-3SN-6117?
Additional datasheets, footprints and schematics for AFD57-12-3SN-6117 are listed on our Part Details page. You can also find images and similar parts to AFD57-12-3SN-6117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFD57-12-3SN-6117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFD57-12-3SN-6117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFD57-12-3SN-6117 fall under?
The AFD57-12-3SN-6117 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AFD57-12-3SN-6117 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFD57-12-3SN-6117 you can contact the distributor directly for product support, shipping queries etc.
Is the AFD57-12-3SN-6117 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFD57-12-3SN-6117 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for AFD57-12-3SN-6117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFD57-12-3SN-6117 often in real-time on the comparison pages.
What if I can't find stock of AFD57-12-3SN-6117?
You can fill out our help required form which you can use to request a quote for AFD57-12-3SN-6117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.