Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1899787-0 |
Prices starting from US$67.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$67.11
|
No stock
|
Buy Now |
Shell Plating Material | Cadmium O.D. |
---|---|
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum |
Number of Power Positions | 26 |
Preloaded | No |
Number of Positions | 26 |
Number of Signal Positions | 26 |
Contact Type | Pin |
Contact Layout Arrangement | 16 – 26 |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | No |
Wire Size | 12 – 14AWG, .2 – .52mm² |
Operating Voltage | 850VDC, 600VAC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Panel |
Mating Retention | Bayonet |
Circuit Application | Power & Signal |
Shielded | No |
Product Type | Connector |
Connector Style | Receptacle |
Shell Type | Square Flange |
Shell Size | 16 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -67 – 392°F, -55 – 200°C |
Circular Connector, Receptacle, 26 Position, 16-26, Flange | Newark Electronics |
Where can I find additional details, specifications and documents for a AFD50-16-26PN-6117?
Additional datasheets, footprints and schematics for AFD50-16-26PN-6117 are listed on our Part Details page. You can also find images and similar parts to AFD50-16-26PN-6117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFD50-16-26PN-6117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFD50-16-26PN-6117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFD50-16-26PN-6117 fall under?
The AFD50-16-26PN-6117 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AFD50-16-26PN-6117 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFD50-16-26PN-6117 you can contact the distributor directly for product support, shipping queries etc.
Is the AFD50-16-26PN-6117 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFD50-16-26PN-6117 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AFD50-16-26PN-6117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFD50-16-26PN-6117 often in real-time on the comparison pages.
What if I can't find stock of AFD50-16-26PN-6117?
You can fill out our help required form which you can use to request a quote for AFD50-16-26PN-6117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.