Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$72.36
Distributor | Stock | ||
---|---|---|---|
Newark
from US$72.36
|
No stock
|
Buy Now |
Shell Plating Material | Electroless Nickel |
---|---|
Hermetically Sealed | No |
Shell Material | Aluminum |
Insulation Material | Hard Dielectric/Silicone |
Preloaded | No |
Number of Signal Positions | 4 |
Number of Power Positions | 4 |
Number of Positions | 4 |
Contact Type | Pin |
Reverse Gender | No |
Contact Current Rating (Max) | 23A |
Contact Layout Arrangement | 14 – 4 |
Wire Size | 12 – 14AWG, 2.08 – 3.31mm² |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Polarization Code | N |
Mating Retention | Bayonet |
Connector Mounting Type | Panel |
嵌合調整のタイプ | Keyed |
Circuit Application | Power & Signal |
Connector Style | Receptacle |
Product Type | Connector |
Shell Type | Square Flange |
Shielded | No |
Shell Size | 14 |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 392°F, -55 – 200°C |
Afd 4C 4#12 Pin Recp |Deutsch Te Connectivity AFD50-14-4PN-1A | Newark Electronics |
Where can I find additional details, specifications and documents for a AFD50-14-4PN-1A?
Additional datasheets, footprints and schematics for AFD50-14-4PN-1A are listed on our Part Details page. You can also find images and similar parts to AFD50-14-4PN-1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFD50-14-4PN-1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFD50-14-4PN-1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFD50-14-4PN-1A fall under?
The AFD50-14-4PN-1A is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AFD50-14-4PN-1A when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFD50-14-4PN-1A you can contact the distributor directly for product support, shipping queries etc.
Is the AFD50-14-4PN-1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFD50-14-4PN-1A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AFD50-14-4PN-1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFD50-14-4PN-1A often in real-time on the comparison pages.
What if I can't find stock of AFD50-14-4PN-1A?
You can fill out our help required form which you can use to request a quote for AFD50-14-4PN-1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.