Status: | Unknown |
---|---|
Series: | GEMINI AE Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-On |
Actuator / Cap Colour | Black |
Switch Mounting | Through Hole |
Contact Current Max | - |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Product Range | GEMINI AE Series |
SVHC | No SVHC (15-Jun-2015) |
Contact Voltage AC Max | 20V |
Contact Voltage DC Max | 20V |
Ae101J1V3B004=Sgl Seal Rocker |Alcoswitch Te Connectivity AE101J1V3B004 | Newark Electronics |
SWITCH, AE ROCKER, J1 ACTUATOR, V3 TERMINAL, B CONTACT, ACTUATOR COLOR 0, IP67 | TE Connectivity AE101J1V3B004 | RS Americas |
Gemini Series AE Rocker Switch 1-Pole ON-ON Standard Rocker Gold Contact Vertical Terminal with Support Bracket Black | Avnet America |
Where can I find additional details, specifications and documents for a AE101J1V3B004?
Additional datasheets, footprints and schematics for AE101J1V3B004 are listed on our Part Details page. You can also find images and similar parts to AE101J1V3B004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AE101J1V3B004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AE101J1V3B004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AE101J1V3B004 fall under?
The AE101J1V3B004 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AE101J1V3B004 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AE101J1V3B004 you can contact the distributor directly for product support, shipping queries etc.
Is the AE101J1V3B004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AE101J1V3B004 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for AE101J1V3B004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AE101J1V3B004 often in real-time on the comparison pages.
What if I can't find stock of AE101J1V3B004?
You can fill out our help required form which you can use to request a quote for AE101J1V3B004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.