Status: | Unknown |
---|---|
Series: | AE Series |
RoHS: | Unknown |
Prices starting from US$310.55
Piezoelectric Actuator Type | Resin Coated |
---|---|
Displacement | 20µm |
Actuating Force | 3500N |
Resonant Frequency | 76kHz |
Capacitance | 6.6µF |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | AE Series |
SVHC | No SVHC (15-Jan-2019) |
Piezoelectric Actuator 20um Bulk | Avnet America |
Piezotransducer, Audio Indicator, 18Mm | Newark Electronics |
Audio Indicators & Alerts 20um 3500N 18mm Piezo Actuator | KEMET AE1010D18H18DF | RS Americas |
PIEZOTRANSDUCER, AUDIO INDICATOR, 18MM | element14 |
Where can I find additional details, specifications and documents for a AE1010D18H18DF?
Additional datasheets, footprints and schematics for AE1010D18H18DF are listed on our Part Details page. You can also find images and similar parts to AE1010D18H18DF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AE1010D18H18DF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AE1010D18H18DF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AE1010D18H18DF fall under?
The AE1010D18H18DF is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to AE1010D18H18DF when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AE1010D18H18DF you can contact the distributor directly for product support, shipping queries etc.
Is the AE1010D18H18DF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AE1010D18H18DF have stock available?
Authorised distributors including Avnet America, CoreStaff, Newark Electronics, RS Americas and element14 have stock available or on a lead time for AE1010D18H18DF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AE1010D18H18DF often in real-time on the comparison pages.
What if I can't find stock of AE1010D18H18DF?
You can fill out our help required form which you can use to request a quote for AE1010D18H18DF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.