Status: | Unknown |
---|---|
Series: | AE Series |
RoHS: | Unknown |
Piezoelectric Actuator Type | Resin Coated |
---|---|
Displacement | 42µm |
Actuating Force | 1700N |
Resonant Frequency | 34kHz |
Capacitance | 6.7µF |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | AE Series |
SVHC | No SVHC (15-Jan-2019) |
Multilayer piezoelectric actuator 42.0um | RS |
Piezotransducer, Audio Indicator, 40Mm | Newark Electronics |
Audio Indicators & Alerts 42um 1700N 40mm Piezo Actuator | KEMET AE0707D44H40DF | RS Americas |
PIEZOTRANSDUCER, AUDIO INDICATOR, 40MM | element14 |
Where can I find additional details, specifications and documents for a AE0707D44H40DF?
Additional datasheets, footprints and schematics for AE0707D44H40DF are listed on our Part Details page. You can also find images and similar parts to AE0707D44H40DF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AE0707D44H40DF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AE0707D44H40DF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AE0707D44H40DF fall under?
The AE0707D44H40DF is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to AE0707D44H40DF when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AE0707D44H40DF you can contact the distributor directly for product support, shipping queries etc.
Is the AE0707D44H40DF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AE0707D44H40DF have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for AE0707D44H40DF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AE0707D44H40DF often in real-time on the comparison pages.
What if I can't find stock of AE0707D44H40DF?
You can fill out our help required form which you can use to request a quote for AE0707D44H40DF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.