Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$84.78
Silicon Manufacturer | Analog Devices |
---|---|
No. of Bits | 16 / 32bit |
Silicon Family Name | - |
Core Architecture | DSP |
Core Sub-Architecture | Blackfin |
Silicon Core Number | ADSP-BF706 ADAU1761 |
Kit Contents | Eval Board ADSP-BF706 USB Cable Rubber Feet in a Bag Release Note |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Mini eval kit for ADSP-BF706 p | Analog Devices |
Evaluation Board, Blackfin+, 16/32 Bit | Newark Electronics |
EVALUATION BOARD, BLACKFIN+, 16 / 32 BIT | element14 |
INTERCONNECT KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADZS-BF706-EZMINI?
Additional datasheets, footprints and schematics for ADZS-BF706-EZMINI are listed on our Part Details page. You can also find images and similar parts to ADZS-BF706-EZMINI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADZS-BF706-EZMINI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADZS-BF706-EZMINI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADZS-BF706-EZMINI fall under?
The ADZS-BF706-EZMINI is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to ADZS-BF706-EZMINI when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADZS-BF706-EZMINI you can contact the distributor directly for product support, shipping queries etc.
Is the ADZS-BF706-EZMINI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADZS-BF706-EZMINI have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADZS-BF706-EZMINI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADZS-BF706-EZMINI often in real-time on the comparison pages.
What if I can't find stock of ADZS-BF706-EZMINI?
You can fill out our help required form which you can use to request a quote for ADZS-BF706-EZMINI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.