Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Analog Devices |
---|---|
No. of Bits | - |
Silicon Family Name | Blackfin |
Core Architecture | Blackfin |
Core Sub-Architecture | - |
Silicon Core Number | ADSP-BF609 |
Kit Contents | Eval Board ADSP-SC584 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Eval kit (HW & SW) for the ADS | Analog Devices |
Where can I find additional details, specifications and documents for a ADZS-BF609-EZLITE?
Additional datasheets, footprints and schematics for ADZS-BF609-EZLITE are listed on our Part Details page. You can also find images and similar parts to ADZS-BF609-EZLITE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADZS-BF609-EZLITE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADZS-BF609-EZLITE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADZS-BF609-EZLITE fall under?
The ADZS-BF609-EZLITE is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to ADZS-BF609-EZLITE when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADZS-BF609-EZLITE you can contact the distributor directly for product support, shipping queries etc.
Is the ADZS-BF609-EZLITE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADZS-BF609-EZLITE have stock available?
Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for ADZS-BF609-EZLITE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADZS-BF609-EZLITE often in real-time on the comparison pages.
What if I can't find stock of ADZS-BF609-EZLITE?
You can fill out our help required form which you can use to request a quote for ADZS-BF609-EZLITE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.