Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Silicon Manufacturer | Analog Devices |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Blackfin |
Core Architecture | DSP |
Core Sub-Architecture | Blackfin |
Silicon Core Number | ADSP-BF609 |
Kit Contents | Eval Board USB Cable Power Supply nuts etc |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | Evaluation for ADSP-BF60x Blackfin Processor Familly |
Kit Application Type | Processor |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADZS-BF609-EZBRD?
Additional datasheets, footprints and schematics for ADZS-BF609-EZBRD are listed on our Part Details page. You can also find images and similar parts to ADZS-BF609-EZBRD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADZS-BF609-EZBRD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADZS-BF609-EZBRD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADZS-BF609-EZBRD fall under?
The ADZS-BF609-EZBRD is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to ADZS-BF609-EZBRD when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADZS-BF609-EZBRD you can contact the distributor directly for product support, shipping queries etc.
Is the ADZS-BF609-EZBRD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADZS-BF609-EZBRD have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for ADZS-BF609-EZBRD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADZS-BF609-EZBRD often in real-time on the comparison pages.
What if I can't find stock of ADZS-BF609-EZBRD?
You can fill out our help required form which you can use to request a quote for ADZS-BF609-EZBRD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.