Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Analog Devices |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Blackfin |
Core Architecture | Blackfin |
Core Sub-Architecture | Blackfin |
Silicon Core Number | ADSP-BF526 |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Development Tool Type | Hardware / Software - Evaluation Board |
Features | JTAG Emulator or Standalone Debug Agent Board |
Kit Features | Audio Codec Ethernet PHY 4MB Flash 2GB NAND Flash Power Analysis Interface SDRAM SIP Flash |
Supported Devices | ADSP-BF522 ADSP-BF524 ADSP-BF526 |
Type | Evaluation Board |
Where can I find additional details, specifications and documents for a ADZS-BF526-EZBRD?
Additional datasheets, footprints and schematics for ADZS-BF526-EZBRD are listed on our Part Details page. You can also find images and similar parts to ADZS-BF526-EZBRD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADZS-BF526-EZBRD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADZS-BF526-EZBRD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADZS-BF526-EZBRD fall under?
The ADZS-BF526-EZBRD is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADZS-BF526-EZBRD when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADZS-BF526-EZBRD you can contact the distributor directly for product support, shipping queries etc.
Is the ADZS-BF526-EZBRD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADZS-BF526-EZBRD have stock available?
There is no stock from authorised distributors for ADZS-BF526-EZBRD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADZS-BF526-EZBRD often in real-time on the comparison pages.
What if I can't find stock of ADZS-BF526-EZBRD?
You can fill out our help required form which you can use to request a quote for ADZS-BF526-EZBRD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.