Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Analog Devices |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | ADSP-BF533 |
Silicon Family Name | Blackfin |
For Use With | ADSP-BF533 and ADSP-BF561 Blackfin Processors |
Kit Contents | Eval Board ADZS-BF-EZEXT-1 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Development Tool Type | Extension Board |
Features | External LCD Display & HSC Interface RJ45 Connector for providing SPI Signals |
Kit Features | Expansion Interface for Connecting to ADSP-BF533 EZ-KIT Camera LCD Interface |
Supported Devices | ADZS-BF533-EZLITE ADZS-BF561-EZLITE |
Type | Hardware - Daughter Card |
Where can I find additional details, specifications and documents for a ADZS-BF-EZEXT-1?
Additional datasheets, footprints and schematics for ADZS-BF-EZEXT-1 are listed on our Part Details page. You can also find images and similar parts to ADZS-BF-EZEXT-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADZS-BF-EZEXT-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADZS-BF-EZEXT-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADZS-BF-EZEXT-1 fall under?
The ADZS-BF-EZEXT-1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADZS-BF-EZEXT-1 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADZS-BF-EZEXT-1 you can contact the distributor directly for product support, shipping queries etc.
Is the ADZS-BF-EZEXT-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADZS-BF-EZEXT-1 have stock available?
There is no stock from authorised distributors for ADZS-BF-EZEXT-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADZS-BF-EZEXT-1 often in real-time on the comparison pages.
What if I can't find stock of ADZS-BF-EZEXT-1?
You can fill out our help required form which you can use to request a quote for ADZS-BF-EZEXT-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.