Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Analog Devices |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | ADSP-CM403F ADSP-CM408F |
Silicon Family Name | ADSP-CM40x |
For Use With | ADZS-CM403F EZ & ADZS-CM408F EZ Boards |
Kit Contents | Analogue 120-Pin Probing Board Hardware |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | Two 120-pin Connectors Four Probing Headers Eight GND Headers |
Analog 120-Pin Probing Board | Analog Devices |
Where can I find additional details, specifications and documents for a ADZS-120ANA-SAM?
Additional datasheets, footprints and schematics for ADZS-120ANA-SAM are listed on our Part Details page. You can also find images and similar parts to ADZS-120ANA-SAM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADZS-120ANA-SAM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADZS-120ANA-SAM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADZS-120ANA-SAM fall under?
The ADZS-120ANA-SAM is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ADZS-120ANA-SAM when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADZS-120ANA-SAM you can contact the distributor directly for product support, shipping queries etc.
Is the ADZS-120ANA-SAM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADZS-120ANA-SAM have stock available?
Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for ADZS-120ANA-SAM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADZS-120ANA-SAM often in real-time on the comparison pages.
What if I can't find stock of ADZS-120ANA-SAM?
You can fill out our help required form which you can use to request a quote for ADZS-120ANA-SAM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.