Status: | Production |
---|---|
Series: | ADXRS642 |
RoHS: | Unknown |
Complete rate gyroscope on a single chip |
Z-axis (yaw rate) response |
20°/hour bias stability |
0.02°/√second angle random walk |
High vibration rejection over a wide frequency |
10,000 g powered shock survivability |
Ratiometric to referenced supply |
5 V single-supply operation |
−40°C to +105°C operation |
Self-test on digital command |
Ultrasmall and light (<0.15 cc, <0.5 gram) |
Temperature sensor output |
RoHS compliant |
Mems Gyroscope, 4.75-5.25V, Bga-32 | Newark Electronics |
MEMS GYROSCOPE, 4.75-5.25V, BGA-32 | element14 |
MISCELLANEOUS SENSOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADXRS642BBGZ?
Additional datasheets, footprints and schematics for ADXRS642BBGZ are listed on our Part Details page. You can also find images and similar parts to ADXRS642BBGZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXRS642BBGZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXRS642BBGZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXRS642BBGZ fall under?
The ADXRS642BBGZ is listed under Gyroscopes.
Can I view similar or alternative parts?
You can view similar parts to ADXRS642BBGZ when available in the Gyroscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXRS642BBGZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADXRS642BBGZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADXRS642BBGZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADXRS642BBGZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXRS642BBGZ often in real-time on the comparison pages.
What if I can't find stock of ADXRS642BBGZ?
You can fill out our help required form which you can use to request a quote for ADXRS642BBGZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.