ADXRS620BBGZ Gyroscopes by Analog Devices

Status: Production
Series: ADXRS620
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADXRS620 is a complete angular rate sensor (gyroscope)that uses the Analog Devices, Inc. surface-micromachiningprocess to create a functionally complete and low cost angularrate sensor integrated with all required electronics on one chip.The manufacturing technique for this device is the same highvolume BiMOS process used for high reliability automotiveairbag accelerometers.The ADXRS620 is an automotive grade gyroscope that has 100% pin, package, temperature, and function compatible to the available industrial grade ADXRS652 gyro. Automotive grade gyroscopes have more extensive guaranteed min/max specifications due to automotive testing.The output signal, RATEOUT (1B, 2A), is a voltageproportional to angular rate about the axis normal to the topsurface of the package. The output is ratiometric with respect toa provided reference supply. A single external resistor can beused to lower the scale factor. An external capacitor sets thebandwidth. Other external capacitors are required for operation.A temperature output is provided for compensation techniques.Two digital self-test inputs electromechanically excite thesensor to test proper operation of both the sensor and the signalconditioning circuits. The ADXRS620 is available in a 7 mm ×7 mm × 3 mm BGA ceramic package.

Where to Buy

Prices starting from US$25.10

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$55.69
20
in stock
Buy Now
Logo for element14
element14
from US$55.62
20
in stock
Buy Now
Logo for Farnell
Farnell
from US$52.33
20
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$25.10
1
in stock
Buy Now

Features

Complete rate gyroscope on a single chip
Z-axis (yaw rate) response
High vibration rejection over wide frequency
2000 g powered shock survivability
Ratiometric to referenced supply
5 V single-supply operation
105°C operation
Self-test on digital command
Ultrasmall and light (< 0.15 cc, < 0.5 gram)
Temperature sensor output
RoHS compliant

Alternative Descriptions

Mems Gyroscope, 4.75-5.25V, Bga-32 | Newark Electronics
MEMS GYROSCOPE, 4.75-5.25V, BGA-32 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADXRS620BBGZ?

Additional datasheets, footprints and schematics for ADXRS620BBGZ are listed on our Part Details page. You can also find images and similar parts to ADXRS620BBGZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADXRS620BBGZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXRS620BBGZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADXRS620BBGZ fall under?

The ADXRS620BBGZ is listed under Gyroscopes.

Can I view similar or alternative parts?

You can view similar parts to ADXRS620BBGZ when available in the Gyroscopes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADXRS620BBGZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADXRS620BBGZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADXRS620BBGZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADXRS620BBGZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADXRS620BBGZ often in real-time on the comparison pages.

What if I can't find stock of ADXRS620BBGZ?

You can fill out our help required form which you can use to request a quote for ADXRS620BBGZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay