Status: | Production |
---|---|
Series: | ADXRS453 |
RoHS: | Unknown |
Complete rate gyroscope on a single chip |
±300°/sec angular rate sensing |
Ultrahigh vibration rejection: 0.01°/sec/g |
Excellent 16°/hour null bias stability |
Internal temperature compensation |
2000 g powered shock survivability |
SPI Digital output with 16-bit data word |
Low noise and low power |
3.3 V to 5 V operation |
-40°C to + 105°C operation |
Ultra small, light, and RoHS compliant |
Two package options: |
-- Low cost SOIC_CAV package for yaw rate (z-axis) response |
-- Innovative ceramic vertical mount package (LCC_V), which can be oriented for pitch, roll, or yaw response |
Gyroscope, Digital, Z Axis, Soic-16 | Newark Electronics |
GYROSCOPE, DIGITAL, Z AXIS, SOIC-16 | element14 |
SOIC Digital Output Gyro +/-3 | Analog Devices |
Where can I find additional details, specifications and documents for a ADXRS453BRGZ?
Additional datasheets, footprints and schematics for ADXRS453BRGZ are listed on our Part Details page. You can also find images and similar parts to ADXRS453BRGZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXRS453BRGZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXRS453BRGZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXRS453BRGZ fall under?
The ADXRS453BRGZ is listed under Gyroscopes.
Can I view similar or alternative parts?
You can view similar parts to ADXRS453BRGZ when available in the Gyroscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXRS453BRGZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADXRS453BRGZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADXRS453BRGZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADXRS453BRGZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXRS453BRGZ often in real-time on the comparison pages.
What if I can't find stock of ADXRS453BRGZ?
You can fill out our help required form which you can use to request a quote for ADXRS453BRGZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.