Status: | Production |
---|---|
Series: | ADXRS450 |
RoHS: | Unknown |
Complete rate gyroscope on a single chip |
±300°/sec angular rate sensing |
High vibration rejection over a wide frequency range |
Excellent 25°/hour null offset stability |
2000 g powered shock survivability |
SPI digital output with 16-bit data-word |
Low noise and low power |
3.3 V and 5 V operation |
-40°C to +105°C operation |
Ultra small, light, and RoHS compliant |
Two package options: |
Low cost SOIC_CAV package for yaw rate (Z-axis) response |
Innovative ceramic vertical mount package, which can be oriented for pitch, roll, or yaw response |
SOIC Hi Perf, Digital Output G | Analog Devices |
Mems Gyroscope, 3.15-5.25V, Soic-16 | Newark Electronics |
MEMS GYROSCOPE, 3.15-5.25V, SOIC-16 | element14 |
Where can I find additional details, specifications and documents for a ADXRS450BRGZ?
Additional datasheets, footprints and schematics for ADXRS450BRGZ are listed on our Part Details page. You can also find images and similar parts to ADXRS450BRGZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXRS450BRGZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXRS450BRGZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXRS450BRGZ fall under?
The ADXRS450BRGZ is listed under Gyroscopes.
Can I view similar or alternative parts?
You can view similar parts to ADXRS450BRGZ when available in the Gyroscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXRS450BRGZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADXRS450BRGZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADXRS450BRGZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADXRS450BRGZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXRS450BRGZ often in real-time on the comparison pages.
What if I can't find stock of ADXRS450BRGZ?
You can fill out our help required form which you can use to request a quote for ADXRS450BRGZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.