Status: | Production |
---|---|
Series: | ADXRS290 |
RoHS: | Compliant |
Pitch and roll rate gyroscope |
Ultralow noise: 0.004°/s/√Hz |
High vibration rejection over a wide frequency range |
Power saving standby mode |
80 µA current consumption in standby mode |
Fast startup time from standby mode: <100 ms |
Low delay of <0.5 ms for a 30 Hz input at the widest bandwidth setting |
Serial peripheral interface (SPI) digital output |
Programmable high-pass and low-pass filters |
2000 g powered acceleration survivability |
2.7 V to 5.0 V operation |
−25°C to +85°C operation |
4.5 mm × 5.8 mm × 1.2 mm cavity laminate package |
Digital 2-Axis Gyroscope Consu | Analog Devices |
Mems Gyroscope, 2.7-5V, Lga-18 | Newark Electronics |
MEMS GYROSCOPE, 2.7-5V, LGA-18 | element14 |
Where can I find additional details, specifications and documents for a ADXRS290BCEZ?
Additional datasheets, footprints and schematics for ADXRS290BCEZ are listed on our Part Details page. You can also find images and similar parts to ADXRS290BCEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXRS290BCEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXRS290BCEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXRS290BCEZ fall under?
The ADXRS290BCEZ is listed under Gyroscopes.
Can I view similar or alternative parts?
You can view similar parts to ADXRS290BCEZ when available in the Gyroscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXRS290BCEZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADXRS290BCEZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADXRS290BCEZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADXRS290BCEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXRS290BCEZ often in real-time on the comparison pages.
What if I can't find stock of ADXRS290BCEZ?
You can fill out our help required form which you can use to request a quote for ADXRS290BCEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.