Status: | Production |
---|---|
Series: | ADXL375 |
RoHS: | Unknown |
Prices starting from US$5.80
Low power: as low as 35 µA in measurement mode and 0.1 µA in standby mode at VS = 2.5 V (typical) |
Power consumption scales automatically with bandwidth |
Embedded, 32-level FIFO buffer minimizes processor load |
Bandwidth of up to 1 kHz |
Bandwidth selectable via serial command |
Shock event detection |
Activity/inactivity monitoring |
Supply voltage range: 2.0 V to 3.6 V |
I/O voltage range: 1.7 V to VS |
SPI (3- or 4-wire) and I2C digital interfaces |
Wide temperature range: −40°C to +85°C |
10,000 g shock survival |
Pb free/RoHS compliant |
Small and thin: 3 mm × 5 mm × 1 mm LGA packageADXL375-EP supports defense and aerospace applications (AQEC standard)Download ADXL375-EP Data Sheet (pdf)Extended industrial temperature range: −55°C to +105°CControlled manufacturing baseline1 assembly/test site1 fabrication siteProduct change notificationQualification data available on requestV62/ 18612 DSCC Drawing Number |
Digital Output Three-Axis Acce | Analog Devices |
200g MEMS Accelerometer SPI+I2C LGA14 | RS |
Mems Accelerometer, X/Y/Z, Digital, Lga | Newark Electronics |
MEMS ACCELEROMETER, X/Y/Z, DIGITAL, LGA | element14 |
Where can I find additional details, specifications and documents for a ADXL375BCCZ?
Additional datasheets, footprints and schematics for ADXL375BCCZ are listed on our Part Details page. You can also find images and similar parts to ADXL375BCCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXL375BCCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL375BCCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXL375BCCZ fall under?
The ADXL375BCCZ is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to ADXL375BCCZ when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL375BCCZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADXL375BCCZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADXL375BCCZ have stock available?
Authorised distributors including Analog Devices, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ADXL375BCCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXL375BCCZ often in real-time on the comparison pages.
What if I can't find stock of ADXL375BCCZ?
You can fill out our help required form which you can use to request a quote for ADXL375BCCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.