Status: | Production |
---|---|
Series: | ADXL363 |
RoHS: | Compliant |
All sensors sampled synchronously |
Up to 400 Hz ODR |
Samples can be synchronized to external trigger |
Ultralow power |
1.95 μA at 100 Hz ODR, 2.0 V supply, all sensors on |
270 nA at 6 Hz motion activated wake-up mode |
10 nA standby current |
12-bit resolution for all sensors |
Acceleration scale factor down to 1 mg/LSB Temperature scale factor: 0.065°C/LSB (typical) Built-in features for motion-based system level power savings |
Adjustable threshold sleep/wake modes for motion activation Accelerometer, temperature sensor, and provision for third analog sensor input |
Autonomous interrupt processing, without need for microcontroller intervention, to allow the rest of the system to be turned off completely |
Deep embedded FIFO minimizes host processor load |
Awake state output enables implementation of standalone, motion activated switch |
Wide supply and I/O voltage ranges: 1.6 V to 3.5 VOperates off 1.8 V to 3.3 V railsPower can be derived from coin cell batterySPI digital interfaceSmall and thin 3 mm × 3.25 mm × 1.06 mm package |
Mems Accelerometer, X/Y/Z/Digital/Lga-16 |Analog Devices ADXL363BCCZ-RL7 | Newark Electronics |
Micropower 3-axis +/-2/4/8g Di | Analog Devices |
Where can I find additional details, specifications and documents for a ADXL363BCCZ-RL7?
Additional datasheets, footprints and schematics for ADXL363BCCZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADXL363BCCZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXL363BCCZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL363BCCZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXL363BCCZ-RL7 fall under?
The ADXL363BCCZ-RL7 is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to ADXL363BCCZ-RL7 when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL363BCCZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADXL363BCCZ-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADXL363BCCZ-RL7 have stock available?
Authorised distributors including Newark Electronics and Analog Devices have stock available or on a lead time for ADXL363BCCZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXL363BCCZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of ADXL363BCCZ-RL7?
You can fill out our help required form which you can use to request a quote for ADXL363BCCZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.