ADXL362BCCZ-RL7 Accelerometers by Analog Devices

Status: Production
Series: ADXL362
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADXL362 is an ultralow power, 3-axis MEMS accelerometer that consumes less than 2 μA at a 100 Hz output data rate and 270 nA when in motion triggered wake-up mode. Unlike accelerometers that use power duty cycling to achieve low power consumption, the ADXL362 does not alias input signals by undersampling; it samples the full bandwidth of the sensor at all data rates.The ADXL362 always provides 12-bit output resolution; 8-bit formatted data is also provided for more efficient single-byte transfers when a lower resolution is sufficient. Measurement ranges of ±2 g, ±4 g, and ±8 g are available, with a resolution of 1 mg/LSB on the ±2 g range. For

Where to Buy

Prices starting from US$3.42

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.42
2,214
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.50
1,226
in stock
Buy Now
Logo for element14
element14
from US$5.21
1,226
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.01
1,226
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.72
-
Buy Now

Features

Ultralow power
Power can be derived from coin cell battery
1.8 μA at 100 Hz ODR, 2.0 V supply
3.0 μA at 400 Hz ODR, 2.0 V supply
270 nA motion activated wake-up mode
10 nA standby current
High resolution: 1 mg/LSB
Built-in features for system-level power savings:
Adjustable threshold sleep/wake modes for motion activation
Autonomous interrupt processing, without need for microcontroller intervention, to allow the rest of the system to be turned off completely
Deep embedded FIFO minimizes host processor load
Awake state output enables implementation of standalone, motion activated switch
Low noise down to 175 μg/√Hz
Wide supply and I/O voltage ranges: 1.6 V to 3.5 V
Operates off 1.8 V to 3.3 V rails
Acceleration sample synchronization via external trigger
On-chip temperature sensor
SPI digital interface
Measurement ranges selectable via SPI command
Small and thin 3 mm × 3.25 mm × 1.06 mm package

Alternative Descriptions

Nanopower Three-Axis, 2g/4g/8g | Analog Devices
Mems Accelerometer, Digital, X/Y/Z Axis | Newark Electronics
MEMS ACCELEROMETER, DIGITAL, X/Y/Z AXIS | element14
ACCELEROMETERS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADXL362BCCZ-RL7?

Additional datasheets, footprints and schematics for ADXL362BCCZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADXL362BCCZ-RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADXL362BCCZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL362BCCZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADXL362BCCZ-RL7 fall under?

The ADXL362BCCZ-RL7 is listed under Accelerometers.

Can I view similar or alternative parts?

You can view similar parts to ADXL362BCCZ-RL7 when available in the Accelerometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL362BCCZ-RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADXL362BCCZ-RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADXL362BCCZ-RL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADXL362BCCZ-RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADXL362BCCZ-RL7 often in real-time on the comparison pages.

What if I can't find stock of ADXL362BCCZ-RL7?

You can fill out our help required form which you can use to request a quote for ADXL362BCCZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay