Status: | Production |
---|---|
Series: | ADXL357 |
RoHS: | Unknown |
Prices starting from US$40.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$61.99
|
239
in stock
|
Buy Now | |
Analog Devices
from US$40.92
|
155
in stock
|
Buy Now | |
Chip One Stop
from US$48.30
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$66.77
|
14
in stock
|
Buy Now | |
element14
from US$67.50
|
14
in stock
|
Buy Now | |
Farnell
from US$63.98
|
14
in stock
|
Buy Now | |
Richardson RFPD
from US$57.91
|
-
|
Buy Now |
Hermetic package offers optimal long-term stability |
0 g offset vs. temperature (all axes): 0.75 mg/°C maximum |
Ultralow noise spectral density (all axes): 75 μg/√Hz |
Low power, VSUPPLY (LDO regulator enabled) |
Measurement mode: 200 μA |
Standby mode: 21 μA |
Digital output features |
Digital SPI and limited I2C interfaces supported |
20-bit ADC |
Data interpolation routine for synchronous sampling |
Programmable high- and low-pass digital filters |
Integrated temperature sensor |
Voltage range options |
VSUPPLY with internal regulators: 2.25 V to 3.6 V |
V1P8ANA, V1P8DIG with internal LDO regulator bypassed: 1.8 V typical ± 10% |
Operating temperature range: −40°C to +125°C |
14-terminal, 6 mm × 5.6 mm × 2.2 mm, LCC package |
3-Axis Dig.Accelerometer 10/20/40g LCC14 | RS |
Tri-Axis Digital Accel ±10g/±2 | Analog Devices |
Mems Accelerometer, Digital, X/Y/Z Axis | Newark Electronics |
MEMS ACCELEROMETER, DIGITAL, X/Y/Z AXIS | element14 |
ACCELEROMETERS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADXL357BEZ?
Additional datasheets, footprints and schematics for ADXL357BEZ are listed on our Part Details page. You can also find images and similar parts to ADXL357BEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXL357BEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL357BEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXL357BEZ fall under?
The ADXL357BEZ is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to ADXL357BEZ when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL357BEZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADXL357BEZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADXL357BEZ have stock available?
Authorised distributors including RS, Analog Devices, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ADXL357BEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXL357BEZ often in real-time on the comparison pages.
What if I can't find stock of ADXL357BEZ?
You can fill out our help required form which you can use to request a quote for ADXL357BEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.