ADXL356BEZ Accelerometers by Analog Devices

Status: Production
Series: ADXL356
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The analog output ADXL356 and the digital output ADXL357 are low noise density, low 0 g offset drift, low power, 3-axis accelerometers with selectable measurement ranges. The ADXL356B supports the ±10 g and ±20 g ranges, the ADXL356C supports the ±10 g and ±40 g ranges, and the ADXL357 supports the ±10 g, ±20 g, and ±40 g ranges.The ADXL356/ADXL357 offer industry leading noise, minimal offset drift over temperature, and long-term stability, enabling precision

Where to Buy

Prices starting from US$36.83

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$60.09
9
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$61.00
1
in stock
Buy Now
Logo for element14
element14
from US$60.74
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$52.11
-
Buy Now
Logo for Analog Devices
Analog Devices
from US$36.83
-
Buy Now
Logo for Farnell
Farnell
from US$57.58
-
Buy Now

Features

Hermetic package offers optimal long-term stability
0 g offset vs. temperature (all axes): 0.75 mg/°C maximum
Ultralow noise spectral density (all axes): 75 μg/√Hz
Low power, VSUPPLY (LDO regulator enabled)
Measurement mode: 150 μA
Standby mode: 21 μA
User adjustable analog output bandwidth
Integrated temperature sensor
Voltage range options
VSUPPLY with internal regulators: 2.25 V to 3.6 V
V1P8ANA, V1P8DIG with internal LDO regulator bypassed: 1.8 V typical ± 10%
Operating temperature range: −40°C to +125°C
14-terminal, 6 mm × 5.6 mm × 2.2 mm, LCC packageADXL356-EP supports defense and aerospace applications (AQEC standard)Download ADXL356-EP Data Sheet (pdf)Military temperature range: −55°C to +125°CControlled manufacturing baselineOne assembly/test siteOne fabrication siteProduct change notificationQualification data available on requestV62/18610 DSCC Drawing Number

Alternative Descriptions

Mems Accelerometer, Analogue, X/Y/Z Axis | Newark Electronics
MEMS ACCELEROMETER, ANALOGUE, X/Y/Z AXIS | element14
ACCELEROMETERS | Richardson RFPD
Tri-Axis Analog Accel ±10g/±20 | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADXL356BEZ?

Additional datasheets, footprints and schematics for ADXL356BEZ are listed on our Part Details page. You can also find images and similar parts to ADXL356BEZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADXL356BEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL356BEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADXL356BEZ fall under?

The ADXL356BEZ is listed under Accelerometers.

Can I view similar or alternative parts?

You can view similar parts to ADXL356BEZ when available in the Accelerometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL356BEZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADXL356BEZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADXL356BEZ have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, element14, Richardson RFPD and Analog Devices have stock available or on a lead time for ADXL356BEZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADXL356BEZ often in real-time on the comparison pages.

What if I can't find stock of ADXL356BEZ?

You can fill out our help required form which you can use to request a quote for ADXL356BEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay