Status: | Production |
---|---|
Series: | ADXL350 |
RoHS: | Unknown |
Prices starting from US$5.05
Excellent Zero-g bias accuracy and stability with minimum/maximum specifications |
User-selectable resolution |
Fixed 10-bit resolution |
Full resolution, where resolution increases with g range, up to 13-bit resolution at ±8 g (maintains 2 mg/LSB scale factor in all g ranges) |
Embedded, 32-level FIFO buffer minimizes host processor load |
Tap/double tap detection and free-fall detection |
Activity/inactivity monitoring |
Supply voltage range: 2.0 V to 3.6 V |
I/O voltage range: 1.7 V to VS |
See data sheet for additional features |
Mems Accelerometer, X/Y/Z, Digital, Lga Rohs Compliant: Yes |Analog Devices ADXL350BCEZ-RL7 | Newark Electronics |
MEMS ACCELEROMETER, X/Y/Z, DIGITAL, LGA | element14 |
Digital Output Three-Axis Acce | Analog Devices |
Where can I find additional details, specifications and documents for a ADXL350BCEZ-RL7?
Additional datasheets, footprints and schematics for ADXL350BCEZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADXL350BCEZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXL350BCEZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL350BCEZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXL350BCEZ-RL7 fall under?
The ADXL350BCEZ-RL7 is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to ADXL350BCEZ-RL7 when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL350BCEZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADXL350BCEZ-RL7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADXL350BCEZ-RL7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADXL350BCEZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXL350BCEZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of ADXL350BCEZ-RL7?
You can fill out our help required form which you can use to request a quote for ADXL350BCEZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.