Status: | Production |
---|---|
Series: | ADXL346 |
RoHS: | Compliant |
Ultralow power: as low as 23 μA in measurement mode and 0.2 μA in standby mode at VS = 2.6 V (typical) |
Power consumption scales automatically with bandwidth |
User-selectable resolution |
Fixed 10-bit resolution |
Full resolution, where resolution increases with g range, up to 13-bit resolution at ±16 g (maintaining 4 mg/LSB scale factor in all g ranges) |
Single tap/double tap detection |
Activity/inactivity monitoring |
Freefall detection |
Concurrent four- and six-position orientation detection |
Supply and I/O voltage range: |
1.7 V to 2.75 V |
SPI (3- and 4-wire) and I2C digital interfaces |
Flexible interrupt modes mappable to either interrupt pin |
See data sheet for additional features |
Mems Accelerometer, X/Y/Z, Digital, Lga | Newark Electronics |
MEMS ACCELEROMETER, X/Y/Z, DIGITAL, LGA | element14 |
ADXL346ACCZ-RL7ccelerometer Op | Analog Devices |
ACCELEROMETERS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADXL346ACCZ-RL7?
Additional datasheets, footprints and schematics for ADXL346ACCZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADXL346ACCZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXL346ACCZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL346ACCZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXL346ACCZ-RL7 fall under?
The ADXL346ACCZ-RL7 is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to ADXL346ACCZ-RL7 when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL346ACCZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADXL346ACCZ-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADXL346ACCZ-RL7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for ADXL346ACCZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXL346ACCZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of ADXL346ACCZ-RL7?
You can fill out our help required form which you can use to request a quote for ADXL346ACCZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.