Status: | Production |
---|---|
Series: | ADXL345 |
RoHS: | Unknown |
Prices starting from US$2.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.12
|
324
in stock
|
Buy Now | |
Analog Devices
from US$2.96
|
9,805
in stock
|
Buy Now | |
Richardson RFPD
from US$4.32
|
980
in stock
|
Buy Now | |
Chip One Stop
from US$4.23
|
428
in stock
|
Buy Now | |
Newark Electronics
from US$4.67
|
307
in stock
|
Buy Now | |
element14
from US$4.71
|
307
in stock
|
Buy Now | |
Distrelec
from US$5.59
|
44
in stock
|
Buy Now | |
CoreStaff
from US$3.34
|
7
in stock
|
Buy Now | |
Farnell
from US$4.45
|
-
|
Buy Now |
Ultralow power: as low as 23 μA in measurement mode and 0.1 μA in standby mode at VS = 2.5 V (typical) |
Power consumption scales automatically with bandwidth |
User-selectable resolution |
Fixed 10-bit resolution |
Full resolution, where resolution increases with g range, up to 13-bit resolution at ±16 g (maintaining 4 mg/LSB scale factor in all g ranges) |
Embedded memory management system with FIFO technology minimizes host processor load |
Single tap/double tap detection |
Activity/inactivity monitoring |
Free-fall detection |
Supply voltage range: 2.0 V to 3.6 V |
I/O voltage range: 1.7 V to VS |
SPI (3- and 4-wire) and I2C digital interfaces |
Flexible interrupt modes mappable to either interrupt pin |
Measurement ranges selectable via serial command |
Bandwidth selectable via serial command |
Wide temperature range (−40°C to +85°C) |
10,000 g shock survival |
Pb free/RoHS compliant |
Small and thin: 3 mm × 5 mm × 1 mm LGA packageADXL345-EP supports defense and aerospace applications (AQEC standard) |
Download ADXL345-EP data sheet (pdf) |
Extended industrial temperature range: (−55°C to +105°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/12657 DSCC Drawing Number |
Digital Output Three-Axis Acce | Analog Devices |
ACCELEROMETERS | Richardson RFPD |
Accelerometer Triple2g/4g/8g/16g 2.5V | RS |
Mems Accelerometer, X/Y/Z, Digital, Lga | Newark Electronics |
MEMS ACCELEROMETER, X/Y/Z, DIGITAL, LGA | element14 |
Analog Devices 3-Axis Accelerometer, 3.6V, Digital | Distrelec |
Where can I find additional details, specifications and documents for a ADXL345BCCZ?
Additional datasheets, footprints and schematics for ADXL345BCCZ are listed on our Part Details page. You can also find images and similar parts to ADXL345BCCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXL345BCCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL345BCCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXL345BCCZ fall under?
The ADXL345BCCZ is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to ADXL345BCCZ when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL345BCCZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADXL345BCCZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADXL345BCCZ have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for ADXL345BCCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXL345BCCZ often in real-time on the comparison pages.
What if I can't find stock of ADXL345BCCZ?
You can fill out our help required form which you can use to request a quote for ADXL345BCCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.