Status: | Production |
---|---|
Series: | ADXL344 |
RoHS: | Compliant |
Prices starting from US$1.40
Multipurpose accelerometer with 10- to 13-bit resolution for use in a wide variety of applications |
Digital output accessible via SPI (3- and 4-wire) and I2C |
Built-in motion detection features make tap, double-tap, activity, inactivity, orientation, and free-fall detection trivial user-adjustable thresholds interrupts independently mappable to two interrupt pins |
Low power operation down to 23 μA and embedded FIFO for reducing overall system power |
Wide supply and I/O voltage range: 1.7 V to 2.75 V |
Wide operating temperature range |
(−40°C to +85°C) |
10,000 g shock survival |
Small, thin Pb free, RoHS compliant |
3 mm × 3 mm × 0.95 mm LGA package |
MEMS ACCELEROMETER, DIGITAL, X/Y/Z AXIS | element14 |
Mems Accelerometer, Digital, X/Y/Z Axis Rohs Compliant: Yes |Analog Devices ADXL344ACCZ-RL7 | Newark Electronics |
3-axis Digital Accelerometer 2-16g LGA16 | RS |
3 Axis, Digital Accelerometer | Analog Devices |
Where can I find additional details, specifications and documents for a ADXL344ACCZ-RL7?
Additional datasheets, footprints and schematics for ADXL344ACCZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADXL344ACCZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXL344ACCZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL344ACCZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXL344ACCZ-RL7 fall under?
The ADXL344ACCZ-RL7 is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to ADXL344ACCZ-RL7 when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL344ACCZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADXL344ACCZ-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADXL344ACCZ-RL7 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and RS have stock available or on a lead time for ADXL344ACCZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXL344ACCZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of ADXL344ACCZ-RL7?
You can fill out our help required form which you can use to request a quote for ADXL344ACCZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.