Status: | Production |
---|---|
Series: | ADXL335 |
RoHS: | Unknown |
Prices starting from US$3.31
Small, low-profile package |
4 mm × 4 mm × 1.45 mm LFCSP |
Low power - 350 μA (typical) |
Single-supply operation |
1.8 V to 3.6 V3-axis sensing |
10,000 g shock survival |
Excellent temperature stability |
BW adjustment with a single capacitor per axis |
RoHS/WEEE lead-free compliant |
Analog Output Three-Axis Accel | Analog Devices |
Mems Accelerometer, X/Y/Z, Analogue | Newark Electronics |
MEMS ACCELEROMETER, X/Y/Z, ANALOGUE | element14 |
ACCELEROMETERS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADXL335BCPZ?
Additional datasheets, footprints and schematics for ADXL335BCPZ are listed on our Part Details page. You can also find images and similar parts to ADXL335BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXL335BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL335BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXL335BCPZ fall under?
The ADXL335BCPZ is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to ADXL335BCPZ when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL335BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADXL335BCPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADXL335BCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADXL335BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXL335BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADXL335BCPZ?
You can fill out our help required form which you can use to request a quote for ADXL335BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.